Status: | Production |
---|---|
Series: | AD5555 |
RoHS: | Compliant |
Prices starting from US$9.85
14-bit resolution |
±1 LSB DNL monotonic |
±1 LSB INL |
2 mA full-scale current ±20%, with VREF = 10 V |
0.5 μs settling time |
2Q multiplying reference-input 6.9 MHz BW |
Zero or midscale power-up preset |
Zero or midscale dynamic reset |
3-wire interface |
Compact TSSOP-16 package |
Dac, 14Bit, Tssop-16, -40 To 85Deg C | Newark Electronics |
DAC, 14BIT, TSSOP-16, -40 TO 85DEG C | element14 |
Dual 14-Bit I-Out DAC | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5555CRUZ?
Additional datasheets, footprints and schematics for AD5555CRUZ are listed on our Part Details page. You can also find images and similar parts to AD5555CRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5555CRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5555CRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5555CRUZ fall under?
The AD5555CRUZ is listed under Multiplying Current Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5555CRUZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5555CRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5555CRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5555CRUZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for AD5555CRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5555CRUZ often in real-time on the comparison pages.
What if I can't find stock of AD5555CRUZ?
You can fill out our help required form which you can use to request a quote for AD5555CRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.