Status: | Production |
---|---|
Series: | AD5545 |
RoHS: | Compliant |
16-bit resolution |
±1 LSB DNL monotonic |
±1 LSB INL |
2 mA full-scale current ±20%, with VREF = 10 V |
0.5 μs settling time |
2Q multiplying reference-input 6.9 MHz BW |
Zero or midscale power-up preset |
Zero or midscale dynamic reset |
3-wire interface |
Compact TSSOP-16 package |
Download AD5545-KGD Data Sheet. |
Available As Known Good Die and fully guaranteed to data sheet specifications |
Dual 16-Bit I-Out DAC | Analog Devices |
Dac, 16Bit, Tssop-16, -40 To 85Deg C | Newark Electronics |
DAC, 16BIT, TSSOP-16, -40 TO 85DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5545BRUZ?
Additional datasheets, footprints and schematics for AD5545BRUZ are listed on our Part Details page. You can also find images and similar parts to AD5545BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5545BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5545BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5545BRUZ fall under?
The AD5545BRUZ is listed under Multiplying Current Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5545BRUZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5545BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5545BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5545BRUZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD5545BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5545BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD5545BRUZ?
You can fill out our help required form which you can use to request a quote for AD5545BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.