Status: | Production |
---|---|
Series: | AD5544 |
RoHS: | Compliant |
16-bit resolution INL of ±1 LSB (B Grade) |
2 mA full-scale current ± 20%, with VREF = ±10 V |
0.9 μs settling time to ±0.1% |
12 MHz multiplying bandwidth |
Midscale glitch of −1 nV-sec |
Midscale or zero-scale reset |
Four separate, 4-quadrant multiplying reference inputs |
Compact 28-lead SSOP and 32-lead LFCSP |
See data sheet for additional featuresAD5544-EP supports defense and aerospace applications (AQEC standard) |
Download AD5544-EP Data Sheet (pdf) |
Military temperature range (−55°C to +125°C) |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/12663 DSCC Drawing Number |
Dac, 16Bit, Ssop-28, -40 To 125Deg C | Newark Electronics |
DAC, 16BIT, SSOP-28, -40 TO 125DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
QUAD 16-BIT DAC | Analog Devices |
Where can I find additional details, specifications and documents for a AD5544BRSZ?
Additional datasheets, footprints and schematics for AD5544BRSZ are listed on our Part Details page. You can also find images and similar parts to AD5544BRSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5544BRSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5544BRSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5544BRSZ fall under?
The AD5544BRSZ is listed under Multiplying Current Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5544BRSZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5544BRSZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5544BRSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5544BRSZ have stock available?
Authorised distributors including Newark Electronics, element14, Richardson RFPD, Analog Devices and Farnell have stock available or on a lead time for AD5544BRSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5544BRSZ often in real-time on the comparison pages.
What if I can't find stock of AD5544BRSZ?
You can fill out our help required form which you can use to request a quote for AD5544BRSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.