Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | LFCSP |
No. of Pins | 8Pins |
Data Interface | Microwire QSPI SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 125µA |
Supply Voltage Range - Analogue | 2.7V to 5.5V |
Where can I find additional details, specifications and documents for a AD5541ABCPZ-1?
Additional datasheets, footprints and schematics for AD5541ABCPZ-1 are listed on our Part Details page. You can also find images and similar parts to AD5541ABCPZ-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5541ABCPZ-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5541ABCPZ-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5541ABCPZ-1 fall under?
The AD5541ABCPZ-1 is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to AD5541ABCPZ-1 when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5541ABCPZ-1 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5541ABCPZ-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD5541ABCPZ-1 have stock available?
There is no stock from authorised distributors for AD5541ABCPZ-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5541ABCPZ-1 often in real-time on the comparison pages.
What if I can't find stock of AD5541ABCPZ-1?
You can fill out our help required form which you can use to request a quote for AD5541ABCPZ-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.