AD5531BRUZ Single-Channel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5531
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5530 / AD5531 are single 12- and 14-bit (respectively) serial input, voltage output digital-to-analog converters (DAC).They utilize a versatile 3-wire interface that is compatible with SPI®, QSPI™, MICROWIRE™, and DSP interface standards. Data is presented to the part in a 16-bit serial word format. Serial data is available on the SDO pin for daisy-chaining purposes. Data readback allows the user to read the contents of the DAC register via the SDO pin.The DAC output is buffered by a gain of two amplifier and referenced to the potential at DUTGND. LDAC can be used to update the output of the DAC asynchronously. A power-down pin (PD) allows the DAC to be put into a low power state, and a CLR pin allows the output to be cleared to a user-defined voltage, the potential at DUTGND.The AD5530 / AD5531 are available in 16-lead TSSOP.

Where to Buy

Prices starting from US$9.37

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$9.37
288
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$15.49
91
in stock
Buy Now
Logo for element14
element14
from US$15.49
91
in stock
Buy Now
Logo for Farnell
Farnell
from US$14.44
91
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$11.00
13
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$13.68
-
Buy Now

Features

Pin-compatible 12-, 14-bit digital-to-analog converters
Serial input, voltage output
Maximum output voltage range of ±10 V
Data readback
Power-down function
Serial data output for daisy-chaining
16-lead TSSOP
3-wire serial interface
Clear function to a user-defined voltage

Alternative Descriptions

14-BIT VOLTAGE OUTPUT DAC I.C. | Analog Devices
Dac, 14Bit, Tssop-16, -40 To 85Deg C | Newark Electronics
DAC, 14BIT, TSSOP-16, -40 TO 85DEG C | element14
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5531BRUZ?

Additional datasheets, footprints and schematics for AD5531BRUZ are listed on our Part Details page. You can also find images and similar parts to AD5531BRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5531BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5531BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5531BRUZ fall under?

The AD5531BRUZ is listed under Single-Channel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5531BRUZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5531BRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD5531BRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5531BRUZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD5531BRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5531BRUZ often in real-time on the comparison pages.

What if I can't find stock of AD5531BRUZ?

You can fill out our help required form which you can use to request a quote for AD5531BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay