Status: | Production |
---|---|
Series: | AD5520 |
RoHS: | Compliant |
Force Voltage, Measure Current and Force Current, Measure Voltage functions |
Output Voltage Range: ±11 V |
Four Programmable Force/Measure Current Ranges: ±4 µA, ±40 µA, ±400 µA, ±4 mA |
Measured Voltage Range: ±11 V |
Extended Current Ranges: ±40 mA and ±160 mA with External Driver |
Clamp Circuitry and Window Comparators On Board |
channel parametric measurement | Analog Devices |
PARAMETRIC UNIT, LQFP-64 | element14 |
Parametric Unit, Lqfp-64 | Newark Electronics |
Where can I find additional details, specifications and documents for a AD5520JSTZ?
Additional datasheets, footprints and schematics for AD5520JSTZ are listed on our Part Details page. You can also find images and similar parts to AD5520JSTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5520JSTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5520JSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5520JSTZ fall under?
The AD5520JSTZ is listed under Device Power Supply (DPS) & Parametric Measurement Units (PMU) ATE.
Can I view similar or alternative parts?
You can view similar parts to AD5520JSTZ when available in the Device Power Supply (DPS) & Parametric Measurement Units (PMU) ATE range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5520JSTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5520JSTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5520JSTZ have stock available?
Authorised distributors including Analog Devices, element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for AD5520JSTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5520JSTZ often in real-time on the comparison pages.
What if I can't find stock of AD5520JSTZ?
You can fill out our help required form which you can use to request a quote for AD5520JSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.