Status: | Production |
---|---|
Series: | AD5445 |
RoHS: | Compliant |
Prices starting from US$4.19
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$4.19
|
1,501
in stock
|
Buy Now | |
Chip One Stop
from US$5.05
|
404
in stock
|
Buy Now | |
Newark Electronics
from US$7.03
|
265
in stock
|
Buy Now | |
element14
from US$6.88
|
265
in stock
|
Buy Now | |
Farnell
from US$6.33
|
265
in stock
|
Buy Now | |
CoreStaff
from US$4.26
|
3
in stock
|
Buy Now | |
Richardson RFPD
from US$6.21
|
-
|
Buy Now |
2.5 V to 5.5 V supply operation |
Fast parallel interface (17 ns write cycle) |
Update rate of 20.4 MSPS |
INL of ±1 LSB for 12-bit DAC |
±10 V reference input |
10 MHz multiplying bandwidth |
Extended temperature range: |
–40°C to +125°C |
See data sheet for additional features |
12-BIT IOUT DAC PARALLEL ITF | Analog Devices |
Dac, 12Bit, Tssop-20, -40 To 125Deg C | Newark Electronics |
DAC, 12BIT, TSSOP-20, -40 TO 125DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5445YRUZ?
Additional datasheets, footprints and schematics for AD5445YRUZ are listed on our Part Details page. You can also find images and similar parts to AD5445YRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5445YRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5445YRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5445YRUZ fall under?
The AD5445YRUZ is listed under Multiplying Current Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5445YRUZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5445YRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5445YRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5445YRUZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD5445YRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5445YRUZ often in real-time on the comparison pages.
What if I can't find stock of AD5445YRUZ?
You can fill out our help required form which you can use to request a quote for AD5445YRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.