AD5445YCPZ Multiplying Current Output D/A Converters by Analog Devices

Status: Production
Series: AD5445
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5424 / AD5433 / AD5445 are CMOS 8-, 10-, and 12-bitcurrent output digital-to-analog converters (DACs), respectively.These devices operate from a 2.5 V to 5.5 V power supply,making them suitable for battery-powered

Where to Buy

Prices starting from US$4.19

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$4.19
3,225
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.23
90
in stock
Buy Now
Logo for element14
element14
from US$6.88
90
in stock
Buy Now
Logo for Farnell
Farnell
from US$6.42
90
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$6.29
7
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$6.21
-
Buy Now

Features

2.5 V to 5.5 V supply operation
Fast parallel interface (17 ns write cycle)
Update rate of 20.4 MSPS
INL of ±1 LSB for 12-bit DAC
±10 V reference input
10 MHz multiplying bandwidth
Extended temperature range:
–40°C to +125°C
See data sheet for additional features

Alternative Descriptions

12-BIT LOUT DAC PARELLED INT/F | Analog Devices
Dac, 12Bit, Lfcsp-20, -40 To 125Deg C | Newark Electronics
DAC, 12BIT, LFCSP-20, -40 TO 125DEG C | element14
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5445YCPZ?

Additional datasheets, footprints and schematics for AD5445YCPZ are listed on our Part Details page. You can also find images and similar parts to AD5445YCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5445YCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5445YCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5445YCPZ fall under?

The AD5445YCPZ is listed under Multiplying Current Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5445YCPZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5445YCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD5445YCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5445YCPZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD5445YCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5445YCPZ often in real-time on the comparison pages.

What if I can't find stock of AD5445YCPZ?

You can fill out our help required form which you can use to request a quote for AD5445YCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay