AD5443YRMZ Multiplying Current Output D/A Converters by Analog Devices

Status: Production
Series: AD5443
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5426 / AD5432 / AD5443 EVAL-AD5443SDZ / EVAL-AD5446SDZ / EVAL-AD5453SDZ are CMOS 8-, 10-, and 12-bit current output digital-to-analog converters (DACs), respectively. These devices operate from a 2.5 V to 5.5 V power supply, making them suitable for battery-powered

Where to Buy

Prices starting from US$4.93

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$5.14
213
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.14
138
in stock
Buy Now
Logo for element14
element14
from US$5.46
138
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.10
138
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$4.93
-
Buy Now

Features

2.5 V to 5.5 V supply operation
50 MHz Serial Interface
10 MHz Multiplying Bandwidth
2.5 MSPS update rate
INL of ±1 LSB for 12-bit DAC
±10 V reference input
Low glitch energy < 2 nV-s
Extended temperature range −40°C to +125°C
10-lead MSOP package
Pin Compatible 8- (AD5426) and 10- (AD5432) Current Output DACs
Guaranteed monotonic
4-quadrant multiplication
Power-on reset with brownout detection
Daisy-chain mode
Readback function
0.4 μA typical power consumption

Alternative Descriptions

12-BIT IOUT DAC WITH SERIAL IT | Analog Devices
Dac, 12Bit, Msop-10, -40 To 125Deg C | Newark Electronics
DAC, 12BIT, MSOP-10, -40 TO 125DEG C | element14
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5443YRMZ?

Additional datasheets, footprints and schematics for AD5443YRMZ are listed on our Part Details page. You can also find images and similar parts to AD5443YRMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5443YRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5443YRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5443YRMZ fall under?

The AD5443YRMZ is listed under Multiplying Current Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5443YRMZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5443YRMZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD5443YRMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5443YRMZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD5443YRMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5443YRMZ often in real-time on the comparison pages.

What if I can't find stock of AD5443YRMZ?

You can fill out our help required form which you can use to request a quote for AD5443YRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay