AD5432YRMZ Multiplying Current Output D/A Converters by Analog Devices

Status: Production
Series: AD5432
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5426 / AD5432 / AD5443 are CMOS 8-, 10-, and 12-bit current output digital-to-analog converters (DACs), respectively. These devices operate from a 2.5 V to 5.5 V power supply, making them suitable for battery-powered

Where to Buy

Prices starting from US$3.80

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$3.80
1,007
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.00
37
in stock
Buy Now
Logo for element14
element14
from US$6.23
37
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.81
37
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$5.62
-
Buy Now

Features

2.5 V to 5.5 V supply operation
50 MHz serial interface
10 MHz multiplying bandwidth
2.5 MSPS update rate
±10 V reference input
Low glitch energy < 2 nV-s
Extended temperature range −40°C to +125°C
10-lead MSOP package
Pin-compatible 8-, 10-, and 12-bit current output DACs
Guaranteed monotonic
Four Quadrant Multiplication
Power-on reset with brownout detection
Daisy Chain Mode
Readback Function
0.4 μA typical power consumption

Alternative Descriptions

10-IOUT DAC WITH SERIAL ITF I. | Analog Devices
Da Converter, 10Bit, 2.5Msps, Msop | Newark Electronics
DA CONVERTER, 10BIT, 2.5MSPS, MSOP | element14
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5432YRMZ?

Additional datasheets, footprints and schematics for AD5432YRMZ are listed on our Part Details page. You can also find images and similar parts to AD5432YRMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5432YRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5432YRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5432YRMZ fall under?

The AD5432YRMZ is listed under Multiplying Current Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5432YRMZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5432YRMZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD5432YRMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5432YRMZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD5432YRMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5432YRMZ often in real-time on the comparison pages.

What if I can't find stock of AD5432YRMZ?

You can fill out our help required form which you can use to request a quote for AD5432YRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay