AD5426YRMZ Multiplying Current Output D/A Converters by Analog Devices

Status: Production
Series: AD5426
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5426 / AD5432 / AD5443 are CMOS 8-, 10-, and 12-bit current output digital-to-analog converters (DACs), respectively. These devices operate from a 2.5 V to 5.5 V power supply, making them suitable for battery-powered

Where to Buy

Prices starting from US$3.40

Distributor Stock
Logo for RS
RS
from US$6.58
8
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.23
236
in stock
Buy Now
Logo for element14
element14
from US$3.77
236
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.51
236
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$3.55
51
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$3.40
-
Buy Now

Features

+2.5 V to +5.5 V Supply Operation
50 MHz Serial Interface
10 MHz Multiplying Bandwidth
2.5 MSPS update rate
±10 V reference input
Low glitch energy < 2 nV-s
Pin Compatible 8- (AD5426), 10- (AD5432) Current Output DACs
Guaranteed Monotonic
Four Quadrant Multiplication
Power On reset with brownout detection
Daisy Chain Mode
Readback Function
0.4 μA typical power consumption
Pin Compatible 12-Bit (AD5443) Current Output DACs

Alternative Descriptions

Dac, 8Bit, Msop-10, -40 To 125Deg C | Newark Electronics
DAC, 8BIT, MSOP-10, -40 TO 125DEG C | element14
8-IOUT DAC WITH SERIAL ITF I.C | Analog Devices
AD5426YRMZ | RS
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5426YRMZ?

Additional datasheets, footprints and schematics for AD5426YRMZ are listed on our Part Details page. You can also find images and similar parts to AD5426YRMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5426YRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5426YRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5426YRMZ fall under?

The AD5426YRMZ is listed under Multiplying Current Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5426YRMZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5426YRMZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD5426YRMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5426YRMZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and RS have stock available or on a lead time for AD5426YRMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5426YRMZ often in real-time on the comparison pages.

What if I can't find stock of AD5426YRMZ?

You can fill out our help required form which you can use to request a quote for AD5426YRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay