AD5425YRMZ Multiplying Current Output D/A Converters by Analog Devices

Status: Production
Series: AD5425
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5425 is a CMOS, 8-bit current output digital-to-analog converter (DAC), which operates from a 2.5 V to 5.5 V power supply, making it suited to battery powered

Where to Buy

Prices starting from US$1.84

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$4.23
192
in stock
Buy Now
Logo for element14
element14
from US$3.77
192
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.51
192
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$3.55
62
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.84
1
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$3.40
-
Buy Now

Features

2.5 V to 5.5 V supply operation
50 MHz serial interface
2.47 MSPS update rate
INL of ±0.25 LSB
10 MHz multiplying bandwidth
±10 V reference input
Low glitch energy: <2 nV-s
Extended temperature range: −40°C to +125°C
10-lead MSOP package
Guaranteed monotonic
4-quadrant multiplication
Power-on reset with brownout detection
LDAC function
0.4 µA typical power consumption

Alternative Descriptions

Da Converter, 8Bit, 2.47Msps, Msop | Newark Electronics
DA CONVERTER, 8BIT, 2.47MSPS, MSOP | element14
8-BIT IOUT DAC SERIAL 8BIT INT | Analog Devices
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5425YRMZ?

Additional datasheets, footprints and schematics for AD5425YRMZ are listed on our Part Details page. You can also find images and similar parts to AD5425YRMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5425YRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5425YRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5425YRMZ fall under?

The AD5425YRMZ is listed under Multiplying Current Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5425YRMZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5425YRMZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD5425YRMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5425YRMZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for AD5425YRMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5425YRMZ often in real-time on the comparison pages.

What if I can't find stock of AD5425YRMZ?

You can fill out our help required form which you can use to request a quote for AD5425YRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay