Status: | Production |
---|---|
Series: | AD5421 |
RoHS: | Compliant |
16-bit resolution and monotonicity |
Pin selectable NAMUR-compliant ranges |
4 mA to 20 mA |
3.8 mA to 21 mA |
3.2 mA to 24 mA |
NAMUR-compliant alarm currents |
Downscale alarm current = 3.2 mA |
Upscale alarm current = 22.8 mA/24 mA |
Total unadjusted error (TUE): 0.05% maximum |
INL error: 0.0035% FSR maximum |
Output TC: 3 ppm/°C typical |
Quiescent current: 300 μA maximum |
Flexible SPI-compatible serial digital interface with Schmitt triggered inputs |
On-chip fault alerts via FAULT pin or alarm current |
Automatic readback of fault register on each write cycle |
Slew rate control function |
Gain and offset adjust registers |
On-chip reference TC: 4 ppm/°C maximum |
Selectable regulated voltage output |
Loop voltage range: 5.5 V to 52 V |
Temperature range: −40°C to +105°C |
TSSOP and LFCSP packages |
Dac, 16Bit, Tssop-Ep-28, -40 To 105Deg C | Newark Electronics |
DAC, 16BIT, TSSOP-EP-28, -40 TO 105DEG C | element14 |
16Bit 0.25 TUE. 0.01 Linearity | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5421CREZ?
Additional datasheets, footprints and schematics for AD5421CREZ are listed on our Part Details page. You can also find images and similar parts to AD5421CREZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5421CREZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5421CREZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5421CREZ fall under?
The AD5421CREZ is listed under 4-20mA Current Loop D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5421CREZ when available in the 4-20mA Current Loop D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5421CREZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5421CREZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5421CREZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for AD5421CREZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5421CREZ often in real-time on the comparison pages.
What if I can't find stock of AD5421CREZ?
You can fill out our help required form which you can use to request a quote for AD5421CREZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.