AD5398ABCBZ-REEL7 Current Source-Sink D/A Converters by Analog Devices

Status: Production
Series: AD5398A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5398A is a single, 10-bit digital-to-analog converter (DAC) with a current sink output capability of 120 mA. This device features an internal reference and operates from a single 2.7 V to 5.5 V supply. The DAC is controlled via a 2-wire (1.8 V, I2C®-compatible) serial interface that operates at clock rates up to 400 kHz.The AD5398A incorporates a power-on reset circuit, which ensures the DAC output powers up to 0 V and remains there until a valid write takes place. It has a power-down feature that reduces the current consumption of the device to 0.5 μA typically.The AD5398A is designed for autofocus, image stabilization, and optical zoom

Where to Buy

Prices starting from US$0.51

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$0.51
600
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$0.72
-
Buy Now

Alternative Descriptions

Lens Driver | Analog Devices
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5398ABCBZ-REEL7?

Additional datasheets, footprints and schematics for AD5398ABCBZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD5398ABCBZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5398ABCBZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5398ABCBZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5398ABCBZ-REEL7 fall under?

The AD5398ABCBZ-REEL7 is listed under Current Source-Sink D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5398ABCBZ-REEL7 when available in the Current Source-Sink D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5398ABCBZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD5398ABCBZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5398ABCBZ-REEL7 have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD5398ABCBZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5398ABCBZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of AD5398ABCBZ-REEL7?

You can fill out our help required form which you can use to request a quote for AD5398ABCBZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay