Status: | Production |
---|---|
Series: | AD537 |
RoHS: | Not Compliant |
Low Cost A-D Conversion |
Versatile Input Amplifier |
Positive or Negative Voltage Modes |
Negative Current Mode |
High Input Impedance, Low Drift |
Single Supply, 5 V to 36 V |
Linearity: ±0.05% FS |
Low Power: 1.2 mA Quiescent Current |
Full-Scale Frequency up to 100 kHz |
1.00 V Reference |
Thermometer Output (1 mV/K) |
F-V Applications |
MIL-STD-883 Compliant Versions Available |
IC, MONO V/F CONVERTER IC | Analog Devices |
V/F Converter, 0Hz To 100Khz, 0.05% | Newark Electronics |
V/F CONVERTER, 0HZ TO 100KHZ, 0.05% | element14 |
Where can I find additional details, specifications and documents for a AD537JH?
Additional datasheets, footprints and schematics for AD537JH are listed on our Part Details page. You can also find images and similar parts to AD537JH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD537JH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD537JH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD537JH fall under?
The AD537JH is listed under Voltage to Frequency Converters.
Can I view similar or alternative parts?
You can view similar parts to AD537JH when available in the Voltage to Frequency Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD537JH you can contact the distributor directly for product support, shipping queries etc.
Is the AD537JH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD537JH have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD537JH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD537JH often in real-time on the comparison pages.
What if I can't find stock of AD537JH?
You can fill out our help required form which you can use to request a quote for AD537JH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.