AD5372BSTZ Multichannel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5372
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5372 / AD5373 contain 32, 16-bit or 14-bit digital-to-analog converters (DACs) in a single 64-lead LQFP. The devices provide buffered voltage outputs with a nominal span of 4× the reference voltage. The gain and offset of each DAC can be independently trimmed to remove errors. For even greater flexibility, the device is divided into four groups of eight DACs. Two offset DACs allow the output range of the groups to be altered. Group 0 can be adjusted by Offset DAC 0, and Group 1 to Group 3 can be adjusted by Offset DAC 1.The AD5372 / AD5373 offer guaranteed operation over a wide supply range: VSS from −16.5 V to −4.5 V and VDD from 9 V to 16.5 V. The output amplifier headroom requirement is 1.4 V operating with a load current of 1 mA.The AD5372 / AD5373 have a high-speed serial interface, which is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards and can handle clock speeds of up to 50 MHz.The DAC registers are updated on reception of new data. All the outputs can be updated simultaneously by taking the LDAC input low. Each channel has a programmable gain and an offset adjust register.Each DAC output is gained and buffered on-chip with respect to an external SIGGNDx input. The DAC outputs can also be switched to SIGGNDx via the CLR pin.

Where to Buy

Prices starting from US$64.90

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$115.76
130
in stock
Buy Now
Logo for element14
element14
from US$99.05
130
in stock
Buy Now
Logo for Farnell
Farnell
from US$93.86
130
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$91.47
-
Buy Now
Logo for Analog Devices
Analog Devices
from US$64.90
-
Buy Now

Features

32-channel DAC in a 64-lead LQFP
AD5372/AD5373 guaranteed monotonic to 16/14 bits
Maximum output voltage span of 4 × VREF  (20 V)
Multiple, independent output voltage spans available
System calibration function allowing user-programmable offset and gain
Clear function to user-defined SIGGNDx
Simultaneous update of DAC outputs
See Data Sheet for Additional Information

Alternative Descriptions

Da Converter, 16Bit, Lqfp | Newark Electronics
DA CONVERTER, 16BIT, LQFP | element14
CONVERTER - DAC | Richardson RFPD
32-CH 16-bit Serial bipolar DA | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5372BSTZ?

Additional datasheets, footprints and schematics for AD5372BSTZ are listed on our Part Details page. You can also find images and similar parts to AD5372BSTZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5372BSTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5372BSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5372BSTZ fall under?

The AD5372BSTZ is listed under Multichannel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5372BSTZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5372BSTZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD5372BSTZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5372BSTZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Richardson RFPD and Analog Devices have stock available or on a lead time for AD5372BSTZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5372BSTZ often in real-time on the comparison pages.

What if I can't find stock of AD5372BSTZ?

You can fill out our help required form which you can use to request a quote for AD5372BSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay