AD536AJQ RMS to DC Converters by Analog Devices

Status: Production
Series: AD536A
RoHS: Not Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD536A is a complete monolithic integrated circuit that performs true rms-to-dc conversion. It offers performance comparable or superior to that of hybrid or modular units costing much more. The AD536A directly computes the true rms value of any complex input waveform containing ac and dc components. A crest factor compensation scheme allows measurements with 1% error at crest factors up to 7. The wide bandwidth of the device extends the measurement capability to 300 kHz with less than 3 dB errors for signal levels greater than 100 mV.An important feature of the AD536A, not previously available in rms converters, is an auxiliary dB output pin. The logarithm of the rms output signal is brought out to a separate pin to allow the dB conversion, with a useful dynamic range of 60 dB. Using an externally supplied reference current, the 0 dB level can be conveniently set to correspond to any input level from 0.1 V to 2 V rms.The AD536A is laser trimmed to minimize input and output offset voltage, to optimize positive and negative waveform symmetry (dc reversal error), and to provide full-scale accuracy at 7 V rms. As a result, no external trims are required to achieve the rated unit accuracy.The input and output pins are fully protected. The input circuitry can take overload voltages well beyond the supply levels. Loss of supply voltage with the input connected to external circuitry does not cause the device to fail. The output is short-circuit protected.The AD536A is available in two accuracy grades (J and K) for commercial temperature range (0°C to 70°C)

Where to Buy

Prices starting from US$19.70

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$19.70
25
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Features

True rms-to-dc conversion
Laser trimmed to high accuracy
±0.2% maximum error (AD536AK)
±0.5% maximum error (AD536AJ)
dB output with 60 dB range
Low power: 1.2 mA quiescent current
Single- or dual-supply operation
Monolithic integrated circuit
See datasheet for additional features

Alternative Descriptions

I.C.RMS/DC CONVERTER IC | Analog Devices
MISCELLANEOUS CONVERTER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD536AJQ?

Additional datasheets, footprints and schematics for AD536AJQ are listed on our Part Details page. You can also find images and similar parts to AD536AJQ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD536AJQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD536AJQ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD536AJQ fall under?

The AD536AJQ is listed under RMS to DC Converters.

Can I view similar or alternative parts?

You can view similar parts to AD536AJQ when available in the RMS to DC Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD536AJQ you can contact the distributor directly for product support, shipping queries etc.

Is the AD536AJQ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AD536AJQ have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD536AJQ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD536AJQ often in real-time on the comparison pages.

What if I can't find stock of AD536AJQ?

You can fill out our help required form which you can use to request a quote for AD536AJQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay