Status: | Production |
---|---|
Series: | AD5362 |
RoHS: | Compliant |
Prices starting from US$29.33
8-channel DAC in 52-lead LQFP and 56-lead LFCSP packages |
Guaranteed monotonic to 16/14 bits |
Nominal output voltage range of −10 V to +10 V |
Multiple output voltage spans available |
Thermal shutdown function |
Channel monitoring multiplexer |
GPIO function |
System calibration function allowing user-programmable offset and gain |
Channel grouping and addressing features |
Data error checking feature |
See datasheet for additional features |
Da Converter, 16Bit, Lqfp | Newark Electronics |
DA CONVERTER, 16BIT, LQFP | element14 |
8-CH 16-bit Serial bipolar DAC | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5362BSTZ?
Additional datasheets, footprints and schematics for AD5362BSTZ are listed on our Part Details page. You can also find images and similar parts to AD5362BSTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5362BSTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5362BSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5362BSTZ fall under?
The AD5362BSTZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5362BSTZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5362BSTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5362BSTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5362BSTZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for AD5362BSTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5362BSTZ often in real-time on the comparison pages.
What if I can't find stock of AD5362BSTZ?
You can fill out our help required form which you can use to request a quote for AD5362BSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.