AD534JDZ Part Information
Details for AD534JDZ by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>Amplifiers & Comparators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 63.6800 |
5 | 62.8500 |
10 | 59.8200 |
25 | 57.8900 |
50 | 57.3200 |
Stock Information
Details
Part Downloads
Part Features
- Pretrimmed to u00b10.25% maximum 4-quadrant error (AD534L) All inputs (X, Y, and Z) differential, high impedance for [(X1 u2212 X2)(Y1 u2212 Y2)/10 V] + Z2 transfer function Scale factor adjustable to provide up to u00d7100 gain Low noise design: 90 u03bcV rms, 10 Hz to10 kHz Low cost, monolithic construction Excellent long-term stability
Part Specifications
No. of Multipliers / Dividers | 1 |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
Supply Voltage Min | 8V |
Supply Voltage Max | 18V |
Slew Rate | 20V/µs |
Digital IC Case | SBDIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | AD534 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD534JDZ?
Additional datasheets, footprints and schematics for AD534JDZ are listed in our Part Details tab. You can also find the AD534JDZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD534JDZ in the Pricing & Inventory tab next to part details. You can view AD534JDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD534JDZ fall under?
The AD534JDZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to AD534JDZ when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD534JDZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD534JDZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD534JDZ have stock available?
There is no stock from authorised distributors for AD534JDZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD534JDZ often in real-time on the comparison pages.
What if I can't find stock of AD534JDZ?
You can fill out our help required form which you can use to request a quote for AD534JDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.