AD5348BRUZ Multichannel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5348
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5346 / AD5347 / AD5348 are octal 8-, 10-, and 12- bit DACs, operating from a 2.5 V to 5.5 V supply. These devices incorporate an on-chip output buffer that can drive the output to both supply rails, and also allows a choice of buffered or unbuffered reference input.The AD5346 / AD5347 / AD5348 have a parallel interface. CS selects the device and data is loaded into the input registers on the rising edge of WR. A readback feature allows the internal DAC registers to be read back through the digital port.The GAIN pin on these devices allows the output range to be set at 0 V to VREF or 0 V to 2 x VREF.Input data to the DACs is double-buffered, allowing simultaneous update of multiple DACs in a system using the LDAC pin.An asynchronous CLR input is also provided, which resets the contents of the Input Register and the DAC Register to all zeros. These devices also incorporate a power-on-reset circuit that ensures that the DAC output powers on to 0 V and remains there until valid data is written to the device. All three parts are pin-compatible, which allows the user to select the amount of resolution appropriate for their application without redesigning their circuit board.

Where to Buy

Prices starting from US$13.29

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$13.29
101
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$20.78
-
Buy Now
Logo for element14
element14
from US$23.04
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$19.61
-
Buy Now
Logo for Farnell
Farnell
from US$21.55
-
Buy Now

Features

Low power operation: 1.4 mA (max) at 3.6 V
Power-down to 120 nA at 3 V, 400 nA at 5 V
Guaranteed monotonic by design over all codes
Rail-to-rail output range:
0 V to VREF or 0 V to 2 × VREF
Power-on reset to 0 V
Simultaneous update of DAC outputs via LDAC pin
Asynchronous CLR facility
Readback
Buffered/unbuffered reference inputs
20 ns WR time
38-lead TSSOP/6 mm × 6 mm 40-lead LFCSP packaging
Temperature range: –40°C to +105°C

Alternative Descriptions

Octal 12-BitVout DAC With Seri | Analog Devices
Dac, 12Bit, Tssop-38, -40 To 105Deg C | Newark Electronics
DAC, 12BIT, TSSOP-38, -40 TO 105DEG C | element14
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5348BRUZ?

Additional datasheets, footprints and schematics for AD5348BRUZ are listed on our Part Details page. You can also find images and similar parts to AD5348BRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5348BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5348BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5348BRUZ fall under?

The AD5348BRUZ is listed under Multichannel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5348BRUZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5348BRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD5348BRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5348BRUZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for AD5348BRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5348BRUZ often in real-time on the comparison pages.

What if I can't find stock of AD5348BRUZ?

You can fill out our help required form which you can use to request a quote for AD5348BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay