AD5341BRUZ Single-Channel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5341
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5330/AD5331/AD5340/AD5341* are single 8-/10-/12-bit DACs. They operate from a 2.5 V to 5.5 V supply consuming just 115 μA at 3 V and feature a power-down mode that further reduces the current to 80 nA. The devices incorporate an on-chip output buffer that can drive the output to both supply rails, but the AD5330, AD5340, and AD5341 allow a choice of buffered or unbuffered reference input. The AD5330/AD5331/AD5340/AD5341 have a parallel interface. CS selects the device and data is loaded into the input registers on the rising edge of WR. The GAIN pin allows the output range to be set at 0 V to VREF or 0 V to 2 × VREF. Input data to the DACs is double-buffered, allowing simultaneous update of multiple DACs in a system using the LDAC pin. An asynchronous CLR input is also provided, which resets the contents of the input register and the DAC register to all zeros. These devices also incorporate a power-on reset circuit that ensures that the DAC output powers on to 0 V and remains there until valid data is written to the device. The AD5330/AD5331/AD5340/AD5341 are available in thin shrink small outline packages (TSSOP).

Where to Buy

Prices starting from US$4.52

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$7.73
64
in stock
Buy Now
Logo for element14
element14
from US$7.02
64
in stock
Buy Now
Logo for Farnell
Farnell
from US$6.99
64
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$6.50
40
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$4.52
21
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$6.64
-
Buy Now

Alternative Descriptions

Dac, 12Bit, Tssop-20, -40 To 105Deg C | Newark Electronics
DAC, 12BIT, TSSOP-20, -40 TO 105DEG C | element14
12-BIT, SINGLE BYTE DAC I.C | Analog Devices
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5341BRUZ?

Additional datasheets, footprints and schematics for AD5341BRUZ are listed on our Part Details page. You can also find images and similar parts to AD5341BRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5341BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5341BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5341BRUZ fall under?

The AD5341BRUZ is listed under Single-Channel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD5341BRUZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5341BRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD5341BRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5341BRUZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Analog Devices have stock available or on a lead time for AD5341BRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5341BRUZ often in real-time on the comparison pages.

What if I can't find stock of AD5341BRUZ?

You can fill out our help required form which you can use to request a quote for AD5341BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay