Status: | Unknown |
---|---|
Series: | AD5339 Series |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 14.8kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 2.5V to 5.5V |
ADC / DAC Case Style | SOP |
No. of Pins | 8Pins |
Data Interface | 2 Wire Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | AD5339 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 5339 |
Conversion Time | 8µs |
IC Case Style | SOP |
IC Generic Number | 5339 |
Linearity Error ADC / DAC + | 2LSB |
Linearity Error ADC / DAC - | 2LSB |
Logic Function Number | 5339 |
No. of Bits | 12bit |
No. of Channels | 2Channels |
Operating Temperature Range | -40°C to +105°C |
Output Type | Rail-to-Rail |
Sample Rate | 14.8kSPS |
Settling Time | 8µs |
Supply Current | 300µA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Termination Type | Surface Mount Device |
Voltage Vcc | 5V |
Where can I find additional details, specifications and documents for a AD5339ARM?
Additional datasheets, footprints and schematics for AD5339ARM are listed on our Part Details page. You can also find images and similar parts to AD5339ARM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5339ARM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5339ARM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5339ARM fall under?
The AD5339ARM is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to AD5339ARM when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5339ARM you can contact the distributor directly for product support, shipping queries etc.
Is the AD5339ARM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD5339ARM have stock available?
There is no stock from authorised distributors for AD5339ARM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5339ARM often in real-time on the comparison pages.
What if I can't find stock of AD5339ARM?
You can fill out our help required form which you can use to request a quote for AD5339ARM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.