Status: | Production |
---|---|
Series: | AD5337 |
RoHS: | Compliant |
AD5337: 2 buffered 8-bit DACs in 8-lead MSOP |
AD5338, AD5338-1: 2 buffered 10-bit DACs in 8-lead MSOP |
AD5339: 2 buffered 12-bit DACs in 8-lead MSOP |
Low power operation: |
250 μA @ 3 V, 300 μA @ 5 V |
2-wire (I2C-compatible) serial interface |
2.5 V to 5.5 V power supply |
Guaranteed monotonic by design over all codes |
Power-down to 80 nA @ 3 V, 200 nA @ 5 V |
3 power-down modes |
Double-buffered input logic |
Output range: 0 V to VREF |
Power-on reset to 0 V |
Dual 8-Bit DAC, 2Wire ITF 2.5v | Analog Devices |
D/A Converter, 1 Func, Serial Input Loading, 6Us Settling Time, Pdso8 |Analog Devices AD5337BRMZ | Newark Electronics |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5337BRMZ?
Additional datasheets, footprints and schematics for AD5337BRMZ are listed on our Part Details page. You can also find images and similar parts to AD5337BRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5337BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5337BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5337BRMZ fall under?
The AD5337BRMZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5337BRMZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5337BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5337BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5337BRMZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics and Richardson RFPD have stock available or on a lead time for AD5337BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5337BRMZ often in real-time on the comparison pages.
What if I can't find stock of AD5337BRMZ?
You can fill out our help required form which you can use to request a quote for AD5337BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.