Status: | Production |
---|---|
Series: | AD5330 |
RoHS: | Compliant |
Single 8-Bit DAC in 20-Lead TSSOP |
Low power operation: 115 μA @ 3 V, 140 μA @ 5 V |
Power-down to 80 nA @ 3 V, 200 nA @ 5 V via PD Pin |
2.5 V to 5.5 V power supply |
Double-buffered input logic |
Guaranteed monotonic by design over all codes |
Buffered/unbuffered reference input options |
Output range: 0 V to VREF or 0 V to 2 × VREF |
See datasheet for additional features |
8-BIT,SINGLE DAC I.C | Analog Devices |
Dac, 8Bit, Tssop-20, -40 To 105Deg C | Newark Electronics |
DAC, 8BIT, TSSOP-20, -40 TO 105DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5330BRUZ?
Additional datasheets, footprints and schematics for AD5330BRUZ are listed on our Part Details page. You can also find images and similar parts to AD5330BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5330BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5330BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5330BRUZ fall under?
The AD5330BRUZ is listed under Single-Channel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5330BRUZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5330BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5330BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5330BRUZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD5330BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5330BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD5330BRUZ?
You can fill out our help required form which you can use to request a quote for AD5330BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.