AD532JHZ Part Information
Details for AD532JHZ by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>Amplifiers & Comparators
Featured Distributor
Pricing
Break | Price |
---|---|
5 | 65.2300 |
10 | 62.0900 |
25 | 60.0800 |
50 | 59.4900 |
Stock Information
Details
Part Downloads
Part Features
- Pretrimmed to u00b11.0% (AD532K) No external components required Guaranteed u00b11.0% maximum 4-quadrant error (AD532K) Differential inputs for (X1 u2212 X2) (Y1 u2212Y2)/10V transfer function Monolithic construction, low cost
Part Specifications
No. of Multipliers / Dividers | 1 |
No. of Amplifiers | 3 Amplifier, 3Amplifiers |
Supply Voltage Min | 10V |
Supply Voltage Max | 18V |
Slew Rate | 45V/µs |
Digital IC Case | TO-100 |
No. of Pins | 10Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | AD532 Series |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD532JHZ?
Additional datasheets, footprints and schematics for AD532JHZ are listed in our Part Details tab. You can also find the AD532JHZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD532JHZ in the Pricing & Inventory tab next to part details. You can view AD532JHZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD532JHZ fall under?
The AD532JHZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to AD532JHZ when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD532JHZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD532JHZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD532JHZ have stock available?
There is no stock from authorised distributors for AD532JHZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD532JHZ often in real-time on the comparison pages.
What if I can't find stock of AD532JHZ?
You can fill out our help required form which you can use to request a quote for AD532JHZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.