Status: | Production |
---|---|
Series: | AD5323 |
RoHS: | Compliant |
AD5313: 2 buffered 10-bit DACs in 1 package |
A version: ±4 LSB INL |
B version: ±2 LSB INL |
AD5323: 2 buffered 12-bit DACs in 1 package |
A version: ±16 LSB INL |
B version: ±8 LSB INL |
16-lead TSSOP package |
Power-down to 200 nA @ 5 V, 50 nA @ 3 V |
Micropower operation: 300 μA at 5 V (including reference current) |
2.5 V to 5.5 V power supply |
Double-buffered input logic |
Guaranteed monotonic by design over all codes |
Buffered/unbuffered reference input options |
Output range: 0 V to VREF or 0 V to 2 VREF |
Power-on-reset to 0 V |
DUAL 12-BIT VOLTAGE OUT DAC I. | Analog Devices |
Da Converter, 12Bit, 125Ksps, Tssop | Newark Electronics |
DA CONVERTER, 12BIT, 125KSPS, TSSOP | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5323BRUZ?
Additional datasheets, footprints and schematics for AD5323BRUZ are listed on our Part Details page. You can also find images and similar parts to AD5323BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5323BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5323BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5323BRUZ fall under?
The AD5323BRUZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5323BRUZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5323BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5323BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5323BRUZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD5323BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5323BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD5323BRUZ?
You can fill out our help required form which you can use to request a quote for AD5323BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.