Status: | Production |
---|---|
Series: | AD5308 |
RoHS: | Compliant |
Prices starting from US$5.67
AD5308: 8 buffered 8-bit DACs in 16-lead TSSOP A version: ±1 LSB INL, B version: ±0.75 LSB INL |
AD5318: 8 buffered 10-bit DACs in 16-lead TSSOP A version: ±4 LSB INL, B version: ±3 LSB INL |
AD5328: 8 buffered 12-bit DACs in 16-lead TSSOP A version: ±16 LSB INL, B version: ±12 LSB INL |
Low power operation: 0.7 mA @ 3 V |
Power-down to 120 nA @ 3 V, 400 nA @ 5 V |
Double-buffered input logic |
Guaranteed monotonic by design over all codes |
Buffered/unbuffered/VDD reference input options |
Output range: 0 V to VREF or 0 V to 2 VREF |
Power-on reset to 0 V |
Programmability |
Individual channel power-down |
Simultaneous update of outputs (LDAC) |
Low power, SPI-®, QSPI-™, MICROWIRE-™, and DSP-compatible 3-wire serial interface |
OCTAL 8 BIT SPI MICROPOWER DAC | Analog Devices |
DAC, 8BIT, TSSOP-16, -40 TO 125DEG C | element14 |
Dac, 8Bit, Tssop-16, -40 To 125Deg C | Newark Electronics |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5308BRUZ?
Additional datasheets, footprints and schematics for AD5308BRUZ are listed on our Part Details page. You can also find images and similar parts to AD5308BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5308BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5308BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5308BRUZ fall under?
The AD5308BRUZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5308BRUZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5308BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5308BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5308BRUZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for AD5308BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5308BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD5308BRUZ?
You can fill out our help required form which you can use to request a quote for AD5308BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.