Status: | Production |
---|---|
Series: | AD5302 |
RoHS: | Compliant |
Prices starting from US$2.94
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$2.95
|
250
in stock
|
Buy Now | |
Analog Devices
from US$3.18
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$3.42
|
178
in stock
|
Buy Now | |
element14
from US$3.22
|
178
in stock
|
Buy Now | |
Farnell
from US$2.95
|
178
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.05
|
16
in stock
|
Buy Now | |
Richardson RFPD
from US$2.94
|
-
|
Buy Now |
Two 8-Bit DACS in one package |
Micropower: 300 µA @ 5 V (including Reference Current) |
Power-Down to 200 nA @ 5 V, 50nA @ 3 V |
Guaranteed Monotonic by Design |
Power-On-Reset to Zero Volts |
Buffered/Unbuffered Reference Input Options |
O-VREF Output Voltage |
Low Power,SPI™, QSPI™, MICROWIRE™ and DSP-Compatible 3-Wire Serial Interface |
Output Buffer Amplifiers with Rail-to-Rail Operation Simultaneous Update of DAC Outputs via LDAC pin (active low) |
Temperature Range: -40°C to 105°C |
Three Power-Down Functions |
DUAL 8-BIT VOLTAGE OUT DAC I.C | Analog Devices |
Dac, 8Bit, Msop-10, -40 To 105Deg C | Newark Electronics |
DAC, 8BIT, MSOP-10, -40 TO 105DEG C | element14 |
IC: D/A converter | Transfer Multisort Elektronik |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5302ARMZ?
Additional datasheets, footprints and schematics for AD5302ARMZ are listed on our Part Details page. You can also find images and similar parts to AD5302ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5302ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5302ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5302ARMZ fall under?
The AD5302ARMZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5302ARMZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5302ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5302ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5302ARMZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD5302ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5302ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD5302ARMZ?
You can fill out our help required form which you can use to request a quote for AD5302ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.