AD5292BRUZ-20 Digital Potentiometers (DigiPOT) by Analog Devices

Status: Production
Series: AD5292
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5291 and AD5292 are single-channel, 256-/1024-position digital potentiometers that combine industry leading variable resistor performance with nonvolatile memory (NVM) in a compact package. These devices are capable of operating across a wide voltage range, supporting both dual supply operation at ±10.5 V to ±16.5 V and single supply operation at +21 V to +33 V, while ensuring less than 1% end-to-end resistor tolerance error and offering 20-time programmable (20-TP) memory.The guaranteed industry leading low resistor tolerance error feature simplifies open-loop

Where to Buy

Prices starting from US$3.18

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$3.18
846
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.79
246
in stock
Buy Now
Logo for element14
element14
from US$5.00
246
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.10
246
in stock
Buy Now

Features

Single-channel, 256-/1024-position resolution
20 kΩ, 50 kΩ, and 100 kΩ nominal resistance
Maximum ±1% nominal resistor tolerance error (resistor performance mode)
20-times programmable wiper memory
Rheostat mode temperature coefficient: 35 ppm/°C
Voltage divider temperature coefficient: 5 ppm/°C
+9 V to +33 V single-supply operation
±9 V to ±16.5 V dual-supply operation
SPI-compatible serial interface
Wiper setting readback
Power-on refreshed from 20-TP memoryAD5292-EP: Supports defense and aerospace applications (AQEC)
Download AD5292-EP Data Sheet (pdf)
Temperature range:  −55°C to +125°C
Controlled manufacturing baseline
One assembly/test site
One fabrication site
Enhanced product change notification
Qualification data available on request
V62/12616 DSCC Drawing Number

Alternative Descriptions

1024 tap, 1 digiPOT with SPI i | Analog Devices
Digital Potentiometer, Single, Tssop | Newark Electronics
DIGITAL POTENTIOMETER, SINGLE, TSSOP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5292BRUZ-20?

Additional datasheets, footprints and schematics for AD5292BRUZ-20 are listed on our Part Details page. You can also find images and similar parts to AD5292BRUZ-20 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5292BRUZ-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5292BRUZ-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5292BRUZ-20 fall under?

The AD5292BRUZ-20 is listed under Digital Potentiometers (DigiPOT).

Can I view similar or alternative parts?

You can view similar parts to AD5292BRUZ-20 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5292BRUZ-20 you can contact the distributor directly for product support, shipping queries etc.

Is the AD5292BRUZ-20 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5292BRUZ-20 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD5292BRUZ-20.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5292BRUZ-20 often in real-time on the comparison pages.

What if I can't find stock of AD5292BRUZ-20?

You can fill out our help required form which you can use to request a quote for AD5292BRUZ-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay