AD5290YRMZ50-R7 Digital Potentiometers (DigiPOT) by Analog Devices

Status: Production
Series: AD5290
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5290 is one of the few high voltage, high performance, and compact digital potentiometers1 in the market at present. This device can be used as a programmable resistor or resistor divider. The AD5290 performs the same electronic adjustment function as mechanical potentiometers, variable resistors, and trimmers, with enhanced resolution, solid-state reliability, and superior temperature stability.With digital rather than manual control, the AD5290 provides layout flexibility and allows closed-loop dynamic controllability.The AD5290 is available in MSOP-10 package and has 10 kΩ, 50 kΩ, and 100 kΩ options. All parts are guaranteed to operate over the –40°C to +125°C extended automotive temperature range.

Where to Buy

Prices starting from US$2.80

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$3.61
1,388
in stock
Buy Now
Logo for element14
element14
from US$3.65
1,388
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.53
1,388
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.80
680
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$3.50
337
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$3.36
-
Buy Now

Features

256 position
10 kΩ, 50 kΩ, 100 kΩ
+20 V to +30 V single-supply operation
±10 V to ±15 V dual-supply operation 
3-wire SPI®-compatible serial interface
Low temperature coefficient 35 ppm/°C typical 
THD 0.006% typical
Midscale preset
Compact MSOP-10 package
Automotive temperature range: −40°C to +125°C
iCMOS™ process technology 

Alternative Descriptions

Digital Potentiometer, Single, 256 Step | Newark Electronics
DIGITAL POTENTIOMETER, SINGLE, 256 STEP | element14
+/-15V 8-Bit DigiPOT | Analog Devices
DIGITAL POTENTIOMETER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5290YRMZ50-R7?

Additional datasheets, footprints and schematics for AD5290YRMZ50-R7 are listed on our Part Details page. You can also find images and similar parts to AD5290YRMZ50-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5290YRMZ50-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5290YRMZ50-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5290YRMZ50-R7 fall under?

The AD5290YRMZ50-R7 is listed under Digital Potentiometers (DigiPOT).

Can I view similar or alternative parts?

You can view similar parts to AD5290YRMZ50-R7 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5290YRMZ50-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD5290YRMZ50-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5290YRMZ50-R7 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for AD5290YRMZ50-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5290YRMZ50-R7 often in real-time on the comparison pages.

What if I can't find stock of AD5290YRMZ50-R7?

You can fill out our help required form which you can use to request a quote for AD5290YRMZ50-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay