Status: | Production |
---|---|
Series: | AD5282 |
RoHS: | Compliant |
Prices starting from US$2.68
AD5280: 1 channel |
AD5282: 2 channels |
256 positions |
+10 V to +15 V single supply; |
±5.5 V dual-supply operation |
20 kΩ, 50 kΩ, 200 kΩ fixed terminal resistance |
Low temperature coefficient: 30 ppm/°C |
Power-on midscale preset1 |
Programmable reset |
Operating temperature: −40°C to +85°C |
I2C-compatible interface |
DIGITAL POTENTIOMETER, DUAL, 256 STEP | element14 |
Digital Potentiometer, Dual, 256 Step | Newark Electronics |
Dual 8-Bit I2C Dig POT | Analog Devices |
POTENTIOMETER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5282BRUZ20?
Additional datasheets, footprints and schematics for AD5282BRUZ20 are listed on our Part Details page. You can also find images and similar parts to AD5282BRUZ20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5282BRUZ20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5282BRUZ20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5282BRUZ20 fall under?
The AD5282BRUZ20 is listed under Digital Potentiometers (DigiPOT).
Can I view similar or alternative parts?
You can view similar parts to AD5282BRUZ20 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5282BRUZ20 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5282BRUZ20 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5282BRUZ20 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Analog Devices and Chip One Stop have stock available or on a lead time for AD5282BRUZ20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5282BRUZ20 often in real-time on the comparison pages.
What if I can't find stock of AD5282BRUZ20?
You can fill out our help required form which you can use to request a quote for AD5282BRUZ20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.