Status: | Production |
---|---|
Series: | AD526 |
RoHS: | Compliant |
Digitally Programmable Binary Gains from 1 to 16 |
Two-Chip Cascade Mode Achieves Binary Gain from 1 to 256 |
Gain Error: 0.01% Max, Gain = 1, 2, 4 (C Grade) |
0.02% Max, Gain = 8, 16 (C Grade) |
0.5 ppm/°C Drift Over Temperature |
Low Nonlinearity: ±0.005% FSR |
Max (J Grade) |
Fast Settling Time |
10 V Signal Change: 0.01% in 4.5 µs (Gain = 16) |
Gain Change: 0.01% in 5.6 µs (Gain = 16) |
Excellent DC Accuracy: Offset Voltage: 0.5 mV Max |
(C Grade) Offset Voltage Drift: 3 µV/°C(C Grade) |
TTL-Compatible Digital Inputs |
Gain Amplifier, 4Mhz, 0.5Db, Dip | Newark Electronics |
GAIN AMPLIFIER, 4MHZ, 0.5DB, DIP | element14 |
SOFTWARE PROG. GAIN AMP | Analog Devices |
Where can I find additional details, specifications and documents for a AD526ADZ?
Additional datasheets, footprints and schematics for AD526ADZ are listed on our Part Details page. You can also find images and similar parts to AD526ADZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD526ADZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD526ADZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD526ADZ fall under?
The AD526ADZ is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD526ADZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD526ADZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD526ADZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD526ADZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for AD526ADZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD526ADZ often in real-time on the comparison pages.
What if I can't find stock of AD526ADZ?
You can fill out our help required form which you can use to request a quote for AD526ADZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.