AD5262BRUZ200 Digital Potentiometers (DigiPOT) by Analog Devices

Status: Production
Series: AD5262
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5260 / AD5262 provide a single- or dual-channel, 256- position, digitally controlled variable resistor (VR) device.1 These devices perform the same electronic adjustment function as a potentiometer or variable resistor. Each channel of the AD5260/AD5262 contains a fixed resistor with a wiper contact that taps the fixed resistor value at a point determined by a digital code loaded into the SPI-compatible serial-input register. The resistance between the wiper and either end point of the fixed resistor varies linearly with respect to the digital code transferred into the VR latch. The variable resistor offers a completely programmable value of resistance, between the A terminal and the wiper or the B terminal and the wiper. The fixed A-to-B terminal resistance of 20 Ω, 50 Ω, or 200 Ω has a nominal temperature coefficient of 35 ppm/°C. Unlike the majority of the digital potentiometers in the market, these devices can operate up to 15 V or ±5 V provided proper supply voltages are furnished.Each VR has its own VR latch that holds its programmed resistance value. These VR latches are updated from an internal serial-to-parallel shift register, which is loaded from a standard 3-wire serial-input digital interface. The AD5260 contains an 8-bit serial register whereas the AD5262 contains a 9-bit serial register. Each bit is clocked into the register on the positive edge of the CLK pin. The AD5262 address bit determines the corresponding VR latch to be loaded with the last eight bits of the data word during the positive edging of CS strobe. A serial data output pin at the opposite end of the serial register enables simple daisy-chaining in multiple VR

Where to Buy

Prices starting from US$2.68

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.68
519
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.18
275
in stock
Buy Now
Logo for element14
element14
from US$4.10
275
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.78
275
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.82
13
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$3.70
-
Buy Now

Features

256 positions
AD5260: 1 channel
AD5262: 2 channels (independently programmable)
Potentiometer replacement 20 kΩ, 50 kΩ, 200 kΩ 
Low temperature coefficient: 35 ppm/°C
4-wire, SPI-compatible serial data input
5 V to 15 V single-supply; ±5.5 V dual-supply operation
Power on midscale preset 

Alternative Descriptions

Dual 8-Bit SPI Dig POT | Analog Devices
Digital Potentiometer, Dual, 256 Step | Newark Electronics
DIGITAL POTENTIOMETER, DUAL, 256 STEP | element14
DIGITAL POTENTIOMETER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5262BRUZ200?

Additional datasheets, footprints and schematics for AD5262BRUZ200 are listed on our Part Details page. You can also find images and similar parts to AD5262BRUZ200 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5262BRUZ200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5262BRUZ200 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5262BRUZ200 fall under?

The AD5262BRUZ200 is listed under Digital Potentiometers (DigiPOT).

Can I view similar or alternative parts?

You can view similar parts to AD5262BRUZ200 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5262BRUZ200 you can contact the distributor directly for product support, shipping queries etc.

Is the AD5262BRUZ200 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5262BRUZ200 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD5262BRUZ200.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5262BRUZ200 often in real-time on the comparison pages.

What if I can't find stock of AD5262BRUZ200?

You can fill out our help required form which you can use to request a quote for AD5262BRUZ200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay