Status: | Production |
---|---|
Series: | AD5254 |
RoHS: | Compliant |
Quad 256-position resolution |
1 kΩ, 10 kΩ, 50 kΩ, 100 kΩ |
Nonvolatile memory stores wiper settings w/write protection |
Power-on refreshed to EEMEM settings in 300 μs typ |
EEMEM rewrite time = 540 μs typ |
Resistance tolerance stored in nonvolatile memory |
12 extra bytes in EEMEM for user-defined information |
I2C-compatible serial interface |
Direct read/write access of RDAC and EEMEM registers |
Predefined linear increment/decrement commands |
Predefined ±6 dB step change commands |
Synchronous or asynchronous quad-channel update |
Wiper setting readback |
4 MHz bandwidth—1 kΩ version |
Single supply 2.7 V to 5.5 V |
Dual supply ±2.25 V to ±2.75 V |
2 slave address-decoding bits allow operation of 4 devices |
100-year typical data retention, TA = 55°C |
Operating temperature: –40°C to +105°C |
8-Bit I2C EEMEM DigiPOT | Analog Devices |
Digital Potentiometer, Quad, 256 Step | Newark Electronics |
DIGITAL POTENTIOMETER, QUAD, 256 STEP | element14 |
Where can I find additional details, specifications and documents for a AD5254BRUZ1?
Additional datasheets, footprints and schematics for AD5254BRUZ1 are listed on our Part Details page. You can also find images and similar parts to AD5254BRUZ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5254BRUZ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5254BRUZ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5254BRUZ1 fall under?
The AD5254BRUZ1 is listed under Digital Potentiometers (DigiPOT).
Can I view similar or alternative parts?
You can view similar parts to AD5254BRUZ1 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5254BRUZ1 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5254BRUZ1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5254BRUZ1 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD5254BRUZ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5254BRUZ1 often in real-time on the comparison pages.
What if I can't find stock of AD5254BRUZ1?
You can fill out our help required form which you can use to request a quote for AD5254BRUZ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.