AD524ADZ Part Information
Details for AD524ADZ by Analog Devices
Semiconductors - ICs>Amplifiers & Comparators>Instrumentation Amplifiers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 53.2700 |
5 | 52.5600 |
10 | 49.6900 |
25 | 47.6200 |
50 | 46.4300 |
Stock Information
Details
Part Downloads
Part Features
- Low noise: 0.3 u03bcV p-p at 0.1 Hz to 10 Hz Low nonlinearity: 0.003% (G = 1) High CMRR: 120 dB (G = 1000) Low offset voltage: 50 u03bcV Low offset voltage drift: 0.5 u03bcV/u00b0C Gain bandwidth product: 25 MHz Pin programmable gains of 1, 10, 100, 1000 Input protection, power-on/power-off No external components required Internally compensated MIL-STD-883B and chips available 16-lead ceramic DIP and SOIC packages and 20-terminal leadless chip carrier available Available in tape and reel in accordance with EIA-481A standard Standard military drawing also available
Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Input Offset Voltage | 250µV |
Slew Rate | 5V/µs |
Bandwidth | 25MHz |
Supply Voltage Range | ± 6V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 16Pins |
Amplifier Output | Single Ended |
CMRR | 110dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | AD524 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | ± 6V to ± 18V |
Supply Current | 3.5mA |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD524ADZ?
Additional datasheets, footprints and schematics for AD524ADZ are listed in our Part Details tab. You can also find the AD524ADZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD524ADZ in the Pricing & Inventory tab next to part details. You can view AD524ADZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD524ADZ fall under?
The AD524ADZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD524ADZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD524ADZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD524ADZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD524ADZ have stock available?
There is no stock from authorised distributors for AD524ADZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD524ADZ often in real-time on the comparison pages.
What if I can't find stock of AD524ADZ?
You can fill out our help required form which you can use to request a quote for AD524ADZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.