Status: | Production |
---|---|
Series: | AD5248 |
RoHS: | Compliant |
Prices starting from US$1.24
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$2.22
|
350
in stock
|
Buy Now | |
element14
from US$1.89
|
350
in stock
|
Buy Now | |
Farnell
from US$1.84
|
350
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.40
|
39
in stock
|
Buy Now | |
Analog Devices
from US$1.98
|
35
in stock
|
Buy Now | |
Chip One Stop
from US$1.24
|
2
in stock
|
Buy Now |
2-channel, 256-position potentiometers |
End-to-end resistance: 2.5 kΩ, 10 kΩ, 50 kΩ, and 100 kΩ |
Compact 10-lead MSOP (3 mm × 4.9 mm) package |
Fast settling time: tS = 5 µs typical on power-up |
Full read/write of wiper register |
Power-on preset to midscale |
Extra package address decode pins:AD0 and AD1 |
Computer software replaces microcontroller in factory programming applications |
Single supply: 2.7 V to 5.5 V |
Low temperature coefficient: 35 ppm/°C |
Low power: IDD = 6 µA maximum |
Wide operating temperature: −40°C to +125°C |
Evaluation board available |
Digital Potentiometer, Dual, 256 Step | Newark Electronics |
DIGITAL POTENTIOMETER, DUAL, 256 STEP | element14 |
IC: rheostat | Transfer Multisort Elektronik |
Dual 8-Bit I2C Digi POT | Analog Devices |
Where can I find additional details, specifications and documents for a AD5248BRMZ100?
Additional datasheets, footprints and schematics for AD5248BRMZ100 are listed on our Part Details page. You can also find images and similar parts to AD5248BRMZ100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5248BRMZ100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5248BRMZ100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5248BRMZ100 fall under?
The AD5248BRMZ100 is listed under Digital Potentiometers (DigiPOT).
Can I view similar or alternative parts?
You can view similar parts to AD5248BRMZ100 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5248BRMZ100 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5248BRMZ100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5248BRMZ100 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Analog Devices have stock available or on a lead time for AD5248BRMZ100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5248BRMZ100 often in real-time on the comparison pages.
What if I can't find stock of AD5248BRMZ100?
You can fill out our help required form which you can use to request a quote for AD5248BRMZ100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.