AD5246BKSZ100-RL7 Digital Potentiometers (DigiPOT) by Analog Devices

Status: Production
Series: AD5246
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5246 provides a compact 2 mm × 2.1 mm packaged solution for 128-position adjustment

Where to Buy

Prices starting from US$0.71

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$0.71
5,950
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$0.94
855
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.97
843
in stock
Buy Now
Logo for element14
element14
from US$0.88
843
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.84
843
in stock
Buy Now

Features

128-position
End-to-end resistance 5 kΩ, 10 kΩ, 50 kΩ, 100 kΩ
Ultracompact SC70-6 (2 mm × 2.1 mm) package
I2C® compatible interface
Full read/write of wiper register
Power-on preset to midscale
Single supply 2.7 V to 5.5 V
Rheostat mode temperature coefficient: 45 ppm/°C
Low power, IDD = 0.9 µA at 3.3 V typical
Wide operating temperature –40°C to +125°C

Alternative Descriptions

7-Bit I2C Dig Trimmer | Analog Devices
Digital Resistor, Single, 128 Step | Newark Electronics
DIGITAL RESISTOR, SINGLE, 128 STEP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5246BKSZ100-RL7?

Additional datasheets, footprints and schematics for AD5246BKSZ100-RL7 are listed on our Part Details page. You can also find images and similar parts to AD5246BKSZ100-RL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5246BKSZ100-RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5246BKSZ100-RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5246BKSZ100-RL7 fall under?

The AD5246BKSZ100-RL7 is listed under Digital Potentiometers (DigiPOT).

Can I view similar or alternative parts?

You can view similar parts to AD5246BKSZ100-RL7 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5246BKSZ100-RL7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD5246BKSZ100-RL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5246BKSZ100-RL7 have stock available?

Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD5246BKSZ100-RL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5246BKSZ100-RL7 often in real-time on the comparison pages.

What if I can't find stock of AD5246BKSZ100-RL7?

You can fill out our help required form which you can use to request a quote for AD5246BKSZ100-RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay