AD5243BRMZ10 Digital Potentiometers (DigiPOT) by Analog Devices

Status: Production
Series: AD5243
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5243 and AD5248 provide a compact 3 mm × 4.9 mmpackaged solution for dual, 256-position adjustment

Where to Buy

Prices starting from US$1.55

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$1.55
907
in stock
Buy Now
Logo for element14
element14
from US$1.89
247
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.43
227
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.84
227
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.98
57
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$1.83
-
Buy Now

Features

2-channel, 256-position potentiometers
End-to-end resistance: 2.5 kΩ, 10 kΩ, 50 kΩ, and 100 kΩ
Compact 10-lead MSOP (3 mm × 4.9 mm) package
Fast settling time: tS = 5 µs typical on power-up
Full read/write of wiper register
Power-on preset to midscale
Computer software replaces microcontroller in factory programming applications
Single supply: 2.7 V to 5.5 V
Low temperature coefficient: 35 ppm/°C
Low power: IDD = 6 µA maximum
Wide operating temperature: −40°C to +125°C
Evaluation board available 

Alternative Descriptions

DIGITAL POTENTIOMETER, DUAL, 256 STEP | element14
Digital Potentiometer, Dual, 256 Step | Newark Electronics
Dual 8-Bit I2C Digi POT | Analog Devices
DIGITAL POTENTIOMETER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5243BRMZ10?

Additional datasheets, footprints and schematics for AD5243BRMZ10 are listed on our Part Details page. You can also find images and similar parts to AD5243BRMZ10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5243BRMZ10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5243BRMZ10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5243BRMZ10 fall under?

The AD5243BRMZ10 is listed under Digital Potentiometers (DigiPOT).

Can I view similar or alternative parts?

You can view similar parts to AD5243BRMZ10 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5243BRMZ10 you can contact the distributor directly for product support, shipping queries etc.

Is the AD5243BRMZ10 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5243BRMZ10 have stock available?

Authorised distributors including Chip One Stop, element14, Newark Electronics, Farnell and Analog Devices have stock available or on a lead time for AD5243BRMZ10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5243BRMZ10 often in real-time on the comparison pages.

What if I can't find stock of AD5243BRMZ10?

You can fill out our help required form which you can use to request a quote for AD5243BRMZ10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay