AD5227BUJZ10-R2 Digital Potentiometers (DigiPOT) by Analog Devices

Status: Production
Series: AD5227
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5227 is Analog Devices’ latest 64-step up/down control digital potentiometer. This device performs the same electronic adjustment function as a 5 V potentiometer or variable resistor. Its simple 3-wire up/down interface allows manual switching or high speed digital control. The AD5227 presets to midscale at power-up. When CS is enabled, the devices changes step at every clock pulse. The direction is determined by the state of the U/D pin (see ). The interface is simple to activate by any host controller, discrete logic, or manually with a rotary encoder or pushbuttons. The AD5227’s 64-step resolution, small footprint, and simple interface enable it to replace mechanical potentiometers and trimmers with typically 6× improved resolution, solid-state reliability, and design layout flexibility, resulting in a considerable cost savings in end users’ systems.The AD5227 is available in a compact thin SOT-23-8 (TSOT-8) Pb-free package. The part is guaranteed to operate over the automotive temperature range of −40°C to +105°C.Users who consider EEMEM potentiometers should refer to some recommendations in the

Where to Buy

Prices starting from US$0.73

Distributor Stock
Logo for RS
RS
from US$2.52
180
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.03
2,063
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.05
210
in stock
Buy Now
Logo for element14
element14
from US$1.49
210
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.44
210
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.73
138
in stock
Buy Now

Features

64-position digital potentiometer
10 kΩ, 50 kΩ, 100 kΩ end-to-end terminal resistance
Simple up/down digital or manual configurable control
Midscale preset
Low potentiometer mode tempco = 10 ppm/°C
Low rheostat mode tempco = 35 ppm/°C
Ultralow power, IDD = 0.4 μA typ and 3 μA max
Fast adjustment time, ts = 1 μs
Chip select enable multiple device operation
Low operating voltage, 2.7 V to 5.5 V
Automotive temperature range, −40°C to +105°C
Compact thin SOT-23-8 (2.9 mm × 3 mm) Pb-free package

Alternative Descriptions

6-Bit Up/Down DigiPOT | Analog Devices
Digital Potentiometer, Single, 64 Step | Newark Electronics
DIGITAL POTENTIOMETER, SINGLE, 64 STEP | element14
IC,Digital Pot,AD5227BUJZ10 | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5227BUJZ10-R2?

Additional datasheets, footprints and schematics for AD5227BUJZ10-R2 are listed on our Part Details page. You can also find images and similar parts to AD5227BUJZ10-R2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5227BUJZ10-R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5227BUJZ10-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5227BUJZ10-R2 fall under?

The AD5227BUJZ10-R2 is listed under Digital Potentiometers (DigiPOT).

Can I view similar or alternative parts?

You can view similar parts to AD5227BUJZ10-R2 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5227BUJZ10-R2 you can contact the distributor directly for product support, shipping queries etc.

Is the AD5227BUJZ10-R2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5227BUJZ10-R2 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for AD5227BUJZ10-R2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5227BUJZ10-R2 often in real-time on the comparison pages.

What if I can't find stock of AD5227BUJZ10-R2?

You can fill out our help required form which you can use to request a quote for AD5227BUJZ10-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay