AD5222BRZ10 Digital Potentiometers (DigiPOT) by Analog Devices

Status: Production
Series: AD5222
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5222 contains two, 128-position, digitally-controlled variable resistors (VR). This part performs the same electronic adjustment function as a potentiometer, trimmer, or variable resistor. . The fixed A-to-B terminal resistance of 10 K, 50 K, 100 K, or 1 M Ohm has a 1% channel-to-channel matching tolerance with a nominal temperature coefficient of -300 ppm/°C. These products were optimized for portable instrument and test equipment 'push button'

Where to Buy

Prices starting from US$1.53

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$3.12
289
in stock
Buy Now
Logo for element14
element14
from US$2.18
289
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.12
289
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.53
157
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$2.07
1
in stock
Buy Now

Features

128 Position
Potentiometer Replacement
10K, 50K, 100K, 1M Ohm
Very Low Power - 40 µA Max
Increment/Decrement Count Control
+3 to +5V Single-Supply; 
Or ±2.7V Dual-Supply Operation
Internal Power ON Mid-Scale Preset

Alternative Descriptions

Digital Potentiometer, Dual, 128 Step | Newark Electronics
DIGITAL POTENTIOMETER, DUAL, 128 STEP | element14
7-BIT RDAC WITH UP/DWN CONTROL | Analog Devices
IC: digital potentiometer | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5222BRZ10?

Additional datasheets, footprints and schematics for AD5222BRZ10 are listed on our Part Details page. You can also find images and similar parts to AD5222BRZ10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5222BRZ10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5222BRZ10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5222BRZ10 fall under?

The AD5222BRZ10 is listed under Digital Potentiometers (DigiPOT).

Can I view similar or alternative parts?

You can view similar parts to AD5222BRZ10 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5222BRZ10 you can contact the distributor directly for product support, shipping queries etc.

Is the AD5222BRZ10 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5222BRZ10 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Transfer Multisort Elektronik have stock available or on a lead time for AD5222BRZ10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5222BRZ10 often in real-time on the comparison pages.

What if I can't find stock of AD5222BRZ10?

You can fill out our help required form which you can use to request a quote for AD5222BRZ10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay