Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
End To End Resistance | 10kohm |
---|---|
No. of Pots | Hex (Sextet) |
Control Interface | 3 Wire Serial SPI |
Track Taper | Linear |
Resistance Tolerance | 30% |
Supply Voltage Min | - |
Supply Voltage Max | - |
MSL | - |
Where can I find additional details, specifications and documents for a AD5206BN10?
Additional datasheets, footprints and schematics for AD5206BN10 are listed on our Part Details page. You can also find images and similar parts to AD5206BN10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5206BN10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5206BN10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5206BN10 fall under?
The AD5206BN10 is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to AD5206BN10 when available in the Digital Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5206BN10 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5206BN10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD5206BN10 have stock available?
There is no stock from authorised distributors for AD5206BN10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5206BN10 often in real-time on the comparison pages.
What if I can't find stock of AD5206BN10?
You can fill out our help required form which you can use to request a quote for AD5206BN10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.