AD5204BRUZ50 Digital Potentiometers (DigiPOT) by Analog Devices

Status: Production
Series: AD5204
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5204/AD5206 provide 4-/6-channel, 256-position digitally controlled variable resistor (VR) devices. These devices perform the same electronic adjustment function as a potentiometer or variable resistor. Each channel of the AD5204/AD5206 contains a fixed resistor with a wiper contact that taps the fixed resistor value at a point determined by a digital code loaded into the SPI-compatible serial-input register. The resistance between the wiper and either endpoint of the fixed resistor varies linearly with respect to the digital code transferred into the VR latch. The variable resistor offers a completely programmable value of resistance between the A terminal and the wiper or the B terminal and the wiper. The fixed A-to-B terminal resistance of 10 kΩ, 50 kΩ, or 100 kΩ has a nominal temperature coefficient of 700 ppm/°C.Each VR has its own VR latch that holds its programmed resistance value. These VR latches are updated from an internal serial-to-parallel shift register that is loaded from a standard 3-wire serial-input digital interface. Eleven data bits make up the data-word clocked into the serial input register. The first three bits are decoded to determine which VR latch is loaded with the last eight bits of the data-word when the CS strobe is returned to logic high. A serial data output pin at the opposite end of the serial register (AD5204 only) allows simple daisy chaining in multiple VR

Where to Buy

Prices starting from US$2.36

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.36
6,093
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.76
171
in stock
Buy Now
Logo for element14
element14
from US$3.54
171
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.30
171
in stock
Buy Now

Features

256 positions
Multiple independently programmable channels
AD5204—4-channel
AD5206—6-channel
Potentiometer replacement
Terminal resistance of 10 kΩ, 50 kΩ, 100 kΩ
3-wire SPI-compatible serial data input
+2.7 V to +5.5 V single-supply operation; ±2.7 V dual-supply operation
Power-on midscale preset

Alternative Descriptions

4-CHANNEL DIGITAL POTENTIOMETE | Analog Devices
Digital Potentiometer, Quad, 256 Step | Newark Electronics
DIGITAL POTENTIOMETER, QUAD, 256 STEP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5204BRUZ50?

Additional datasheets, footprints and schematics for AD5204BRUZ50 are listed on our Part Details page. You can also find images and similar parts to AD5204BRUZ50 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5204BRUZ50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5204BRUZ50 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5204BRUZ50 fall under?

The AD5204BRUZ50 is listed under Digital Potentiometers (DigiPOT).

Can I view similar or alternative parts?

You can view similar parts to AD5204BRUZ50 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5204BRUZ50 you can contact the distributor directly for product support, shipping queries etc.

Is the AD5204BRUZ50 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5204BRUZ50 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD5204BRUZ50.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5204BRUZ50 often in real-time on the comparison pages.

What if I can't find stock of AD5204BRUZ50?

You can fill out our help required form which you can use to request a quote for AD5204BRUZ50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay