AD5200BRMZ10 Digital Potentiometers (DigiPOT) by Analog Devices

Status: Production
Series: AD5200
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5200 and AD5201 are programmable resistor devices, with 256 positions and 33 positions respectively, that can be digitally controlled through a 3-wire SPI serial interface. The terms programmable resistor, variable resistor (VR), and RDAC are commonly used interchangeably to refer to digital potentiometers. These devices perform the same electronic adjustment functionas a potentiometer or variable resistor. Both AD5200 / AD5201 contain a single variable resistor in the compact MSOP package. Each device contains a fixed wiper resistance at the wiper contact that taps the programmable resistance at a point determined by a digital code. The code is loaded in the serialinput register. The resistance between the wiper and either end point of the programmable resistor varies linearly with respect to the digital code transferred into the VR latch. Each variable resistor offers a completely programmable value of resistance, between the A terminal and the wiper, or the B terminal and the wiper. The fixed A-to-B terminal resistance of 10 kΩ or 50 kΩ has a nominal temperature coefficient of 500 ppm/°C. The VR has a VR latch that holds its programmed resistance value. The VR latch is updated from an SPI-compatible serial-to-parallel shift register that is loaded from a standard 3-wire serial-input digital interface. Eight data bits for the AD5200 and six databits for the AD5201 make up the data word that is clocked into the serial input register. The internal preset forces the wiper to the midscale position by loading 80H and 10H into AD5200 and AD5201 VR latches respectively. The SHDN pin forces the resistor to an end-to-end open-circuit condition on the A terminal and shorts the wiper to the B terminal, achieving a microwatt power shutdown state. When SHDN is returned to logic high, the previous latch setting puts the wiper in the same resistance setting prior to shutdown. The digital interface is still active during shutdown so that code changes can be made that will produce a new wiper position when the device is returned from shutdown.All parts are guaranteed to operate over the extended industrial temperature range of –40°C to +85°C.

Where to Buy

Prices starting from US$1.78

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.06
308
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.30
300
in stock
Buy Now
Logo for element14
element14
from US$1.97
300
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.89
300
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.78
151
in stock
Buy Now

Features

10K, 50K Ohm End-to-End Terminal Resistance
33 Position AD5201 Wiper Connects Directly to Both End Terminals
3-Wire SPI Compatible Serial Data Input
+2.7 V to +5.5 V Single-Supply; ±2.7 V Dual-Supply Operation, Ideal for Ground
Referenced AC Signals
Power ON Mid-Scale Preset
Fully Characterized (Rheostat, and Potentiometer-Divider Mode DNL, THD, Noise, Bandwidth), No surprises!
Compact micro-SOIC package <1.1 mm height, ideal for PCMCIA cards

Alternative Descriptions

8-Bit Digital POT | Analog Devices
Digital Potentiometer, Single, 256 Step | Newark Electronics
DIGITAL POTENTIOMETER, SINGLE, 256 STEP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5200BRMZ10?

Additional datasheets, footprints and schematics for AD5200BRMZ10 are listed on our Part Details page. You can also find images and similar parts to AD5200BRMZ10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5200BRMZ10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5200BRMZ10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5200BRMZ10 fall under?

The AD5200BRMZ10 is listed under Digital Potentiometers (DigiPOT).

Can I view similar or alternative parts?

You can view similar parts to AD5200BRMZ10 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5200BRMZ10 you can contact the distributor directly for product support, shipping queries etc.

Is the AD5200BRMZ10 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5200BRMZ10 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD5200BRMZ10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5200BRMZ10 often in real-time on the comparison pages.

What if I can't find stock of AD5200BRMZ10?

You can fill out our help required form which you can use to request a quote for AD5200BRMZ10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay