Status: | Unknown |
---|---|
Series: | Single 64-Tap OTP Digital Pots |
RoHS: | Unknown |
No distributors results available
End To End Resistance | 50kohm |
---|---|
No. of Pots | Single |
Control Interface | I2C |
Track Taper | Logarithmic |
Resistance Tolerance | ± 30% |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Potentiometer IC Case Style | SOT-23 |
No. of Pins | 8Pins |
No. of Steps | 64 |
Temperature Coefficient | ± 35ppm/°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Single 64-Tap OTP Digital Pots |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a AD5171BRJZ50-R2?
Additional datasheets, footprints and schematics for AD5171BRJZ50-R2 are listed on our Part Details page. You can also find images and similar parts to AD5171BRJZ50-R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5171BRJZ50-R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5171BRJZ50-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5171BRJZ50-R2 fall under?
The AD5171BRJZ50-R2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to AD5171BRJZ50-R2 when available in the Digital Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5171BRJZ50-R2 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5171BRJZ50-R2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD5171BRJZ50-R2 have stock available?
There is no stock from authorised distributors for AD5171BRJZ50-R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5171BRJZ50-R2 often in real-time on the comparison pages.
What if I can't find stock of AD5171BRJZ50-R2?
You can fill out our help required form which you can use to request a quote for AD5171BRJZ50-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.