AD5171BRJZ100-R7 Digital Potentiometers (DigiPOT) by Analog Devices

Status: Production
Series: AD5171
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5171 is a 64-position, one-time programmable (OTP) digital potentiometer that uses fuse link technology to achieve the memory retention of the resistance setting function. OTP is a cost-effective alternative over the EEMEM approach for users who do not need to reprogram new memory settings in the digital potentiometer. This device performs the same electronic adjustment function as most mechanical trimmers and variable resistors. The AD5171 is programmed using a 2-wire, I2C®-compatible digital control. It allows unlimited adjustments before permanently setting the resistance value. During the OTP activation, a permanent fuse blown command is sent after the final value is determined, freezing the wiper position at a given setting (analogous to placing epoxy on a mechanical trimmer).When this permanent setting is achieved, the value does not change regardless of supply variations or environmental stresses under normal operating conditions. To verify the success of permanent programming, Analog Devices, Inc., patterned the OTP validation such that the fuse status can be discerned from two validation bits in read mode.For

Where to Buy

Prices starting from US$1.60

Distributor Stock
Logo for Farnell
Farnell
from US$1.19
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.60
2,932
in stock
Buy Now
Logo for element14
element14
from US$1.81
2,932
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.74
591
in stock
Buy Now

Features

64 Position 
One-time programmable (OTP) set-and-forget resistance setting
—low cost alternative over EEMEM
5 kΩ, 10 kΩ, 50 kΩ, 100 kΩ end-to-end resistance
Low temperature coefficient:
35 ppm/°C in rheostat mode
Compact standard 8-lead SOT-23 package
See Data Sheet for Additional Information

Alternative Descriptions

Digital Potentiometer, Single, 64 Step Rohs Compliant: Yes |Analog Devices AD5171BRJZ100-R7 | Newark Electronics
DIGITAL POTENTIOMETER, SINGLE, 64 STEP | element14
6-Bit OTP I2C Digital POT | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5171BRJZ100-R7?

Additional datasheets, footprints and schematics for AD5171BRJZ100-R7 are listed on our Part Details page. You can also find images and similar parts to AD5171BRJZ100-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5171BRJZ100-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5171BRJZ100-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5171BRJZ100-R7 fall under?

The AD5171BRJZ100-R7 is listed under Digital Potentiometers (DigiPOT).

Can I view similar or alternative parts?

You can view similar parts to AD5171BRJZ100-R7 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5171BRJZ100-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD5171BRJZ100-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5171BRJZ100-R7 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for AD5171BRJZ100-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5171BRJZ100-R7 often in real-time on the comparison pages.

What if I can't find stock of AD5171BRJZ100-R7?

You can fill out our help required form which you can use to request a quote for AD5171BRJZ100-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay