Status: | Production |
---|---|
Series: | AD5170 |
RoHS: | Compliant |
256-position digital potentiometer |
OTP overwrite allows dynamic adjustments with user-defined preset |
End to end resistance: 2.5 kΩ, 10 kΩ, and 50 kΩ |
Compact 10-lead MSOP: 3 mm × 4.9 mm package |
Fast settling time: tS = 5 μs typical in power-up |
Full read/write of wiper register |
Power-on preset to midscale |
See datasheet for additional features |
Digital Potentiometer, Single, 256 Step | Newark Electronics |
DIGITAL POTENTIOMETER, SINGLE, 256 STEP | element14 |
OTP 8-Bit I2C DigiPOT | Analog Devices |
Where can I find additional details, specifications and documents for a AD5170BRMZ10?
Additional datasheets, footprints and schematics for AD5170BRMZ10 are listed on our Part Details page. You can also find images and similar parts to AD5170BRMZ10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5170BRMZ10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5170BRMZ10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5170BRMZ10 fall under?
The AD5170BRMZ10 is listed under Digital Potentiometers (DigiPOT).
Can I view similar or alternative parts?
You can view similar parts to AD5170BRMZ10 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5170BRMZ10 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5170BRMZ10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5170BRMZ10 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for AD5170BRMZ10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5170BRMZ10 often in real-time on the comparison pages.
What if I can't find stock of AD5170BRMZ10?
You can fill out our help required form which you can use to request a quote for AD5170BRMZ10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.