AD5161BRMZ5 Digital Potentiometers (DigiPOT) by Analog Devices

Status: Production
Series: AD5161
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5161 provides a compact 3 mm × 4.9 mm packagedsolution for 256-position adjustment

Where to Buy

Prices starting from US$1.13

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$1.19
100
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.33
67
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.13
58
in stock
Buy Now
Logo for element14
element14
from US$1.25
58
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.19
58
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$1.19
-
Buy Now

Features

256-position
End-to-end resistance 5 kΩ, 10 kΩ, 50 kΩ, 100 kΩ
Compact MSOP-10 (3 mm × 4.9 mm) package
Pin selectable SPI/I2C compatible interface
Extra package address decode pin AD0
Full read/write of wiper register
Power-on preset to midscale
Single supply 2.7 V to 5.5 V
Low temperature coefficient 45 ppm/°C
Low power, IDD = 8 μA
Wide operating temperature −40°C to +125°C
SDO output allows multiple device daisy-chaining
Evaluation board available

Alternative Descriptions

8-Bit SPI/I2C DigiPOT | Analog Devices
Digital Potentiometer, Single, 256 Step | Newark Electronics
DIGITAL POTENTIOMETER, SINGLE, 256 STEP | element14
DIGITAL POTENTIOMETER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5161BRMZ5?

Additional datasheets, footprints and schematics for AD5161BRMZ5 are listed on our Part Details page. You can also find images and similar parts to AD5161BRMZ5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5161BRMZ5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5161BRMZ5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5161BRMZ5 fall under?

The AD5161BRMZ5 is listed under Digital Potentiometers (DigiPOT).

Can I view similar or alternative parts?

You can view similar parts to AD5161BRMZ5 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5161BRMZ5 you can contact the distributor directly for product support, shipping queries etc.

Is the AD5161BRMZ5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5161BRMZ5 have stock available?

Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD5161BRMZ5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5161BRMZ5 often in real-time on the comparison pages.

What if I can't find stock of AD5161BRMZ5?

You can fill out our help required form which you can use to request a quote for AD5161BRMZ5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay