Status: | Production |
---|---|
Series: | AD5143 |
RoHS: | Compliant |
10 kΩ and 100 kΩ resistance options |
Resistor tolerance: 8% maximum |
Wiper current: ±6 mA |
Low temperature coefficient: 35 ppm/°C |
Wide bandwidth: 3 MHz |
Fast start-up time < 75 μs |
Linear gain setting mode |
Single- and dual-supply operation |
Wide operating temperature: −40°C to +125°C |
3 mm × 3 mm package |
256tap, 2 DigiPOT/2 Rstat, NVM | Analog Devices |
DIGITAL POTENTIOMETER, QUAD, 256 STEP | element14 |
Digital Potentiometer, Quad, 256 Step Rohs Compliant: Yes |Analog Devices AD5143BCPZ100-RL7 | Newark Electronics |
DIGITAL POTENTIOMETER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5143BCPZ100-RL7?
Additional datasheets, footprints and schematics for AD5143BCPZ100-RL7 are listed on our Part Details page. You can also find images and similar parts to AD5143BCPZ100-RL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5143BCPZ100-RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5143BCPZ100-RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5143BCPZ100-RL7 fall under?
The AD5143BCPZ100-RL7 is listed under Digital Potentiometers (DigiPOT).
Can I view similar or alternative parts?
You can view similar parts to AD5143BCPZ100-RL7 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5143BCPZ100-RL7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5143BCPZ100-RL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5143BCPZ100-RL7 have stock available?
Authorised distributors including Analog Devices, element14, Newark Electronics, Farnell and Richardson RFPD have stock available or on a lead time for AD5143BCPZ100-RL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5143BCPZ100-RL7 often in real-time on the comparison pages.
What if I can't find stock of AD5143BCPZ100-RL7?
You can fill out our help required form which you can use to request a quote for AD5143BCPZ100-RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.