Status: | Production |
---|---|
Series: | AD5141 |
RoHS: | Compliant |
Prices starting from US$1.16
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.16
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$2.36
|
2,377
in stock
|
Buy Now | |
element14
from US$2.10
|
2,377
in stock
|
Buy Now | |
Farnell
from US$1.60
|
2,377
in stock
|
Buy Now | |
Chip One Stop
from US$1.33
|
1,418
in stock
|
Buy Now | |
Richardson RFPD
from US$1.59
|
-
|
Buy Now |
10 kΩ and 100 kΩ resistance options |
Resistor tolerance: 8% maximum |
Wiper current: ±6 mA |
Low temperature coefficient: 35 ppm/°C |
Wide bandwidth: 3 MHz |
Fast start-up time < 75 μs |
Linear gain setting mode |
Single- and dual-supply operation |
Independent logic supply: 1.8 V to 5.5 V |
Wide operating temperature: −40°C to +125°C |
3 mm × 3 mm LFCSP |
Qualified for automotive applications |
256tap, Single DigiPOT, NVM, S | Analog Devices |
Digital Potentiometer, Single, 256 Step Rohs Compliant: Yes |Analog Devices AD5141BCPZ10-RL7 | Newark Electronics |
DIGITAL POTENTIOMETER, SINGLE, 256 STEP | element14 |
DIGITAL POTENTIOMETER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5141BCPZ10-RL7?
Additional datasheets, footprints and schematics for AD5141BCPZ10-RL7 are listed on our Part Details page. You can also find images and similar parts to AD5141BCPZ10-RL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5141BCPZ10-RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5141BCPZ10-RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5141BCPZ10-RL7 fall under?
The AD5141BCPZ10-RL7 is listed under Digital Potentiometers (DigiPOT).
Can I view similar or alternative parts?
You can view similar parts to AD5141BCPZ10-RL7 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5141BCPZ10-RL7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5141BCPZ10-RL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5141BCPZ10-RL7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD5141BCPZ10-RL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5141BCPZ10-RL7 often in real-time on the comparison pages.
What if I can't find stock of AD5141BCPZ10-RL7?
You can fill out our help required form which you can use to request a quote for AD5141BCPZ10-RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.