AD5065ARUZ Part Information
Details for AD5065ARUZ by Analog Devices
Semiconductors - ICs>Data & Signal Conversion>Digital-to-Analog Converters - DAC
Part Downloads
Part Specifications
Resolution (Bits) | 16bit |
Sampling Rate | 1.5MSPS |
Input Channel Type | Serial |
Supply Voltage Range | 4.5V to 5.5V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 14Pins |
Data Interface | 3 Wire Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | AD5065 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 2.2mA |
Supply Voltage Range - Digital | 4.5V to 5.5V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD5065ARUZ?
Additional datasheets, footprints and schematics for AD5065ARUZ are listed in our Part Details tab. You can also find the AD5065ARUZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5065ARUZ in the Pricing & Inventory tab next to part details. You can view AD5065ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5065ARUZ fall under?
The AD5065ARUZ is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to AD5065ARUZ when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5065ARUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5065ARUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD5065ARUZ have stock available?
There is no stock from authorised distributors for AD5065ARUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5065ARUZ often in real-time on the comparison pages.
What if I can't find stock of AD5065ARUZ?
You can fill out our help required form which you can use to request a quote for AD5065ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.